Cornell DubilierFilm Paper Film CapacitorsZ23S4415M
Description
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.25 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.25 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z23S4415M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 15 µF, a rated voltage of 440 VAC, and a maximum case temperature of 70°C. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit removal and is filled with ESO (epoxidized soybean oil) for corrosion protection and thermal stability. The capacitor has a height of 3.25 in. (82.6 mm) and a base size of P, complying with UL 810 and EIA-456-A standards. It operates within a temperature range of -40°C to +70°C and meets RoHS compliance.
Datasheet Summary Powered by GS/AI
The Z23S4415M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 15 µF, a rated voltage of 440 VAC, and a maximum case temperature of 70°C. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit removal and is filled with ESO (epoxidized soybean oil) for corrosion protection and thermal stability. The capacitor has a height of 3.25 in. (82.6 mm) and a base size of P, complying with UL 810 and EIA-456-A standards. It operates within a temperature range of -40°C to +70°C and meets RoHS compliance.
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.25 in.
Length: —
Diameter: 1.75 in.