Cornell DubilierFilm Paper Film CapacitorsWMF1P39K-F
Description
For New Design: Yes
Capacitance: 390 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 1600
RMS Current: —
ESR: —
Diameter: 10.9mm
Length: 30.1mm
Thickness: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 390 nF
Voltage DC: 100V
Voltage AC: —
Tolerance: -10%/+10%
Min Temp: -55°C
Max Temp: 125°C
dV/dt: 1600
RMS Current: —
ESR: —
Diameter: 10.9mm
Length: 30.1mm
Thickness: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The WMF1P39K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.39 µF, rated for 100 Vdc, and a capacitance tolerance of ±10%. It has a maximum diameter of 10.9 mm and a maximum length of 30.1 mm, with lead diameter of 0.6 mm. The part supports a dV/dt of 1600 V/µs, operates across a temperature range of -55 °C to 125 °C, and is rated for full voltage up to 85 °C with linear derating to 50% at 125 °C. Its insulation resistance is 100,000 MΩ minimum, and dissipation factor is 0.75% maximum at 25 °C and 1 kHz. The case is sealed with UL94V-0 epoxy and wrapped in UL510 polyester tape, with tin-plated copper-clad steel terminals.
Datasheet Summary Powered by GS/AI
The WMF1P39K-F is an axial-leaded polyester film/foil capacitor with a capacitance of 0.39 µF, rated for 100 Vdc, and a capacitance tolerance of ±10%. It has a maximum diameter of 10.9 mm and a maximum length of 30.1 mm, with lead diameter of 0.6 mm. The part supports a dV/dt of 1600 V/µs, operates across a temperature range of -55 °C to 125 °C, and is rated for full voltage up to 85 °C with linear derating to 50% at 125 °C. Its insulation resistance is 100,000 MΩ minimum, and dissipation factor is 0.75% maximum at 25 °C and 1 kHz. The case is sealed with UL94V-0 epoxy and wrapped in UL510 polyester tape, with tin-plated copper-clad steel terminals.