Cornell DubilierFilm Paper Film CapacitorsZ91S3312MN
Description
For New Design: Yes
Capacitance: 12 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.88 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.88 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z91S3312MN is an oil-filled, oval metal case film capacitor designed for HID and sign ballast lighting applications, rated for 330 VAC and 90°C case temperature. It has a capacitance of 12 µF with a tolerance of ±3% and supports operation from -40°C to +105°C. The capacitor features 18 AWG wire lead termination and complies with UL-810 fault current protection and EIA-456-A standards. Its base size is 2.88 inches (73.2 mm) in height and meets RoHS compliance requirements.
Datasheet Summary Powered by GS/AI
The Z91S3312MN is an oil-filled, oval metal case film capacitor designed for HID and sign ballast lighting applications, rated for 330 VAC and 90°C case temperature. It has a capacitance of 12 µF with a tolerance of ±3% and supports operation from -40°C to +105°C. The capacitor features 18 AWG wire lead termination and complies with UL-810 fault current protection and EIA-456-A standards. Its base size is 2.88 inches (73.2 mm) in height and meets RoHS compliance requirements.
For New Design: Yes
Capacitance: 12 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.88 in.