Cornell Dubilier Film Capacitors Z26S3770M50N

Description
CAP FILM 70UF -1% +5% 370VAC RAD
Datasheet
Description
CAP FILM 70UF -1% +5% 370VAC RAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - Z26S3770M50N - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
Z26S3770M50N
Film Capacitors Z26S3770M50N
CAP FILM 70UF -1% +5% 370VAC RAD

CAP FILM 70UF -1% +5% 370VAC RAD

Supplier's Site Datasheet
Cap, 70Uf, 370Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0732 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 70Uf, 370Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0732
Cap, 70Uf, 370Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0732
CAP, 70UF, 370VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:70µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

CAP, 70UF, 370VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:70µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number Z26S3770M50N 28AH0732
Product Name Film Capacitors Cap, 70Uf, 370Vac, Film, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 70 microF 70 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers