Cornell DubilierFilm Paper Film CapacitorsZ64S6625M50N
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 660V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 4.29 in.
Length: 2.16 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 660V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 4.29 in.
Length: 2.16 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z64S6625M50N is a film capacitor for UPS applications, constructed with metalized polypropylene film in an oval, oil-filled aluminum case. It is rated for 660 VAC at a maximum case temperature of 70°C and has a capacitance of 25 µF. The case dimensions are 2.16 inches in length, 1.31 inches in width, and 4.29 inches in height. It complies with UL-810 and is RoHS compliant. The capacitor is designed for a 60,000-hour duty life at 70°C and includes a proprietary pressure-sensitive interrupter system for fault current protection. The product is maintenance-free, non-toxic, and operates within a temperature range of -40°C to +70°C.
Datasheet Summary Powered by GS/AI
Z64S6625M50N is a film capacitor for UPS applications, constructed with metalized polypropylene film in an oval, oil-filled aluminum case. It is rated for 660 VAC at a maximum case temperature of 70°C and has a capacitance of 25 µF. The case dimensions are 2.16 inches in length, 1.31 inches in width, and 4.29 inches in height. It complies with UL-810 and is RoHS compliant. The capacitor is designed for a 60,000-hour duty life at 70°C and includes a proprietary pressure-sensitive interrupter system for fault current protection. The product is maintenance-free, non-toxic, and operates within a temperature range of -40°C to +70°C.
For New Design: Yes
Capacitance: 25 µF
Voltage AC: 660V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 4.29 in.
Length: 2.16 in.
Diameter: —