Cornell Dubilier Capacitor Polyester Film 0.022Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier WMF1S22K-F

Description
CAPACITOR POLYESTER FILM 0.022UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):65V; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM 0.022UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):65V; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.022Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier - 60K7642 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.022Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier
60K7642
Capacitor Polyester Film 0.022Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier 60K7642
CAPACITOR POLYESTER FILM 0.022UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):65V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.022UF, 100V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):65V; ESR:- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - WMF1S22K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF1S22K-F
Film Capacitors WMF1S22K-F
CAP FILM 0.022UF 100VDC AXIAL

CAP FILM 0.022UF 100VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 60K7642 WMF1S22K-F
Product Name Capacitor Polyester Film 0.022Uf, 100V, 10%, Axial; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Paper Film Capacitors - 105RSB122K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C11CF2R7C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details