Cornell Dubilier Film Paper Film Capacitors Z93S5224NN

Description
For New Design: Yes Capacitance: 24 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 4.25 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 24 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 4.25 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z93S5224NN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z93S5224NN
Film Paper Film Capacitors Z93S5224NN
For New Design: Yes Capacitance: 24 µF Voltage AC: 525V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.91 in. Diameter: — Width: 1.91 in. Height: 4.25 in.
  • For New Design: Yes
  • Capacitance: 24 µF
  • Voltage AC: 525V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.91 in.
  • Diameter: —
  • Width: 1.91 in.
  • Height: 4.25 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z93S5224NN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C374U010CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details