Cornell Dubilier Film Paper Film Capacitors WPP1W2K-F

Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 23.7mm Length: 44.4mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 23.7mm Length: 44.4mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type WPP axial-leaded polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and low dissipation factor. The WPP1W2K-F part is rated for 100 Vdc (70 Vac) with a capacitance of 2.0 µF, a capacitance tolerance of ±10%, and an operating temperature range of -55 °C to 105 °C. It has a diameter of 23.7 mm (0.934 inches) and a length of 44.4 mm (1.750 inches), with axial leads of 0.040 inch (1.0 mm) diameter. The part meets RoHS compliance and is rated for a maximum dv/dt of 1100 V/µs.

Datasheet Summary
Powered by GS/AI

Type WPP axial-leaded polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and low dissipation factor. The WPP1W2K-F part is rated for 100 Vdc (70 Vac) with a capacitance of 2.0 µF, a capacitance tolerance of ±10%, and an operating temperature range of -55 °C to 105 °C. It has a diameter of 23.7 mm (0.934 inches) and a length of 44.4 mm (1.750 inches), with axial leads of 0.040 inch (1.0 mm) diameter. The part meets RoHS compliance and is rated for a maximum dv/dt of 1100 V/µs.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WPP1W2K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WPP1W2K-F
Film Paper Film Capacitors WPP1W2K-F
For New Design: Yes Capacitance: 2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 1100 RMS Current: — ESR: — Diameter: 23.7mm Length: 44.4mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 2 µF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 1100
  • RMS Current: —
  • ESR: —
  • Diameter: 23.7mm
  • Length: 44.4mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number WPP1W2K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101133U030AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Film Paper Film Capacitors - 105PPA122KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Film Capacitors - 2002-103MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers