Cornell DubilierFilm Paper Film CapacitorsZ92S4815MN
Description
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z92S4815MN is a film capacitor for high intensity discharge (HID) lighting, rated for 480 VAC and 15 µF capacitance with a tolerance of ±3%. It features a metal case, 18 AWG wire leads, and is designed to operate at a maximum case temperature of 90°C with a minimum lifespan of 60,000 hours. The unit measures 3.75 inches (95.3 mm) in height and is constructed to meet EIA-456-A standards and UL-810 fault current requirements, with UL and cUL approvals. It operates within a temperature range of -40°C to 105°C and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z92S4815MN is a film capacitor for high intensity discharge (HID) lighting, rated for 480 VAC and 15 µF capacitance with a tolerance of ±3%. It features a metal case, 18 AWG wire leads, and is designed to operate at a maximum case temperature of 90°C with a minimum lifespan of 60,000 hours. The unit measures 3.75 inches (95.3 mm) in height and is constructed to meet EIA-456-A standards and UL-810 fault current requirements, with UL and cUL approvals. It operates within a temperature range of -40°C to 105°C and is RoHS compliant.
For New Design: Yes
Capacitance: 15 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.