Cornell DubilierFilm Paper Film CapacitorsZ23S3720M
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.75 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.75 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
CDE's Z23S3720M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 20 µF, a rated voltage of 370 VAC, and a maximum case temperature of 70°C. It features a UL-approved pressure-sensitive interrupter for end-of-life safety, uses ESO (epoxidized soybean oil) as a dielectric fluid, and complies with UL810 and EIA-456-A standards. The capacitor measures 2.75 inches in height and 2.75 inches in base diameter, with a round, oil-filled metal can package. It is rated for 60,000 hours of operation at 70°C and operates within a temperature range of -40°C to 70°C. The part is RoHS compliant and certified to UL, cUL, CE2, and IEC 60252.
Datasheet Summary Powered by GS/AI
CDE's Z23S3720M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 20 µF, a rated voltage of 370 VAC, and a maximum case temperature of 70°C. It features a UL-approved pressure-sensitive interrupter for end-of-life safety, uses ESO (epoxidized soybean oil) as a dielectric fluid, and complies with UL810 and EIA-456-A standards. The capacitor measures 2.75 inches in height and 2.75 inches in base diameter, with a round, oil-filled metal can package. It is rated for 60,000 hours of operation at 70°C and operates within a temperature range of -40°C to 70°C. The part is RoHS compliant and certified to UL, cUL, CE2, and IEC 60252.
For New Design: Yes
Capacitance: 20 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.75 in.
Length: —
Diameter: 1.75 in.