Cornell DubilierFilm Paper Film CapacitorsZ50S3703M
Description
For New Design: Yes
Capacitance: 3 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 1.56 in.
Length: 2.16 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 1.56 in.
Length: 2.16 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z50S3703M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 3 µF, a rated voltage of 370 VAC, and a standard temperature range of -40°C to +70°C. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect and is filled with ESO (epoxidized soybean oil) for enhanced reliability. The capacitor meets EIA-456-A and UL810 standards, has a ±10% capacitance tolerance, and measures 1.56 in. (39.6 mm) in height with a base size code of A. It is RoHS compliant and built to industry-standard round oil-filled metal case dimensions.
Datasheet Summary Powered by GS/AI
The Z50S3703M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 3 µF, a rated voltage of 370 VAC, and a standard temperature range of -40°C to +70°C. It features a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnect and is filled with ESO (epoxidized soybean oil) for enhanced reliability. The capacitor meets EIA-456-A and UL810 standards, has a ±10% capacitance tolerance, and measures 1.56 in. (39.6 mm) in height with a base size code of A. It is RoHS compliant and built to industry-standard round oil-filled metal case dimensions.
For New Design: Yes
Capacitance: 3 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 1.56 in.
Length: 2.16 in.
Diameter: —