Cornell DubilierFilm Paper Film CapacitorsZ93S3335MN
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z93S3335MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, rated for 330 VAC and 35 µF with a capacitance tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and features a metal case with a base size of 3.13 inches (79.5 mm) in height and 1.91 inches (48.5 mm) in width, terminated with 18 AWG wire leads. Constructed to meet EIA-456-A standards, it is UL-810 and cUL certified for fault current protection and rated for a minimum service life of 60,000 hours. The unit is RoHS compliant and suitable for wet or dry environments.
Datasheet Summary Powered by GS/AI
The Z93S3335MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, rated for 330 VAC and 35 µF with a capacitance tolerance of ±3%. It operates within a temperature range of -40°C to +105°C and features a metal case with a base size of 3.13 inches (79.5 mm) in height and 1.91 inches (48.5 mm) in width, terminated with 18 AWG wire leads. Constructed to meet EIA-456-A standards, it is UL-810 and cUL certified for fault current protection and rated for a minimum service life of 60,000 hours. The unit is RoHS compliant and suitable for wet or dry environments.
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 330V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.