Cornell DubilierFilm Paper Film CapacitorsZ26S3770W01
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.13 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.13 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S3770W01 is a dual-rated motor run AC capacitor designed for HVAC applications, offering capacitance values of 60 µF and 10 µF at 370 VAC. It features a round oil-filled metal can case with a 4.13 in. height and a 3.75 in. base diameter, and includes a UL-approved pressure-sensitive interrupter for end-of-life protection. The capacitor operates within a temperature range of -40°C to +70°C, is filled with ESO (epoxidized soybean oil), and meets UL 810 and EIA-456A standards. It is RoHS compliant and built for a 60,000-hour duty life at 70°C case temperature.
Datasheet Summary Powered by GS/AI
The Z26S3770W01 is a dual-rated motor run AC capacitor designed for HVAC applications, offering capacitance values of 60 µF and 10 µF at 370 VAC. It features a round oil-filled metal can case with a 4.13 in. height and a 3.75 in. base diameter, and includes a UL-approved pressure-sensitive interrupter for end-of-life protection. The capacitor operates within a temperature range of -40°C to +70°C, is filled with ESO (epoxidized soybean oil), and meets UL 810 and EIA-456A standards. It is RoHS compliant and built for a 60,000-hour duty life at 70°C case temperature.
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.13 in.
Length: —
Width: —