Cornell Dubilier Film Paper Film Capacitors WMF1P1K-F

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 8.5mm Length: 23.8mm Thickness: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 8.5mm Length: 23.8mm Thickness: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1P1K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1P1K-F
Film Paper Film Capacitors WMF1P1K-F
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 8.5mm Length: 23.8mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 1600
  • RMS Current: —
  • ESR: —
  • Diameter: 8.5mm
  • Length: 23.8mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-WMF1P1K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMF1P1K-F
Film Capacitors 2002-WMF1P1K-F
Polyester Film Capacitors 0.1µF 100V

Polyester Film Capacitors 0.1µF 100V

Supplier's Site Datasheet
Film Capacitors - 338-3357-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-3357-ND
Film Capacitors 338-3357-ND
0.1µF Film Capacitor 65V 100V Polyester Axial

0.1µF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Capacitors - Film Capacitors - WMF1P1K-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
WMF1P1K-F
Capacitors - Film Capacitors WMF1P1K-F
CAP FILM 0.1UF 10% 100VDC AXIAL

CAP FILM 0.1UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMF1P1K-F 2002-WMF1P1K-F 338-3357-ND WMF1P1K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 103PPB162K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers