Cornell DubilierFilm Paper Film CapacitorsZ23S3707N
Description
For New Design: Yes
Capacitance: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.16 in.
Length: —
Diameter: 1.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.16 in.
Length: —
Diameter: 1.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
CDE Z23S3707N is an oil-filled, metal-can AC film capacitor rated for 7.5 µF at 370 VAC, designed for motor run, UPS, and general-purpose applications. It features a round case with a base size of 2.16 inches (54.9 mm) and a height of 2.16 inches (54.9 mm), and operates within a temperature range of -40°C to +70°C. The capacitor includes a UL-approved pressure-sensitive interrupter for end-of-life circuit isolation and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It meets EIA-456-A and UL810 standards, and is RoHS compliant. Capacitance tolerance is ±10%, and it is rated for 60,000 hours of operation at 70°C.
Datasheet Summary Powered by GS/AI
CDE Z23S3707N is an oil-filled, metal-can AC film capacitor rated for 7.5 µF at 370 VAC, designed for motor run, UPS, and general-purpose applications. It features a round case with a base size of 2.16 inches (54.9 mm) and a height of 2.16 inches (54.9 mm), and operates within a temperature range of -40°C to +70°C. The capacitor includes a UL-approved pressure-sensitive interrupter for end-of-life circuit isolation and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It meets EIA-456-A and UL810 standards, and is RoHS compliant. Capacitance tolerance is ±10%, and it is rated for 60,000 hours of operation at 70°C.
For New Design: Yes
Capacitance: 7.5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 2.16 in.
Length: —
Diameter: 1.75 in.