Cornell Dubilier Cap, 92Uf, 580Vac, Film, Can; Dielectric Type Cornell Dubilier Z26S5892MT5A4

Description
CAP, 92UF, 580VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:92µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):580V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
CAP, 92UF, 580VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:92µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):580V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 92Uf, 580Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 92Uf, 580Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0733
Cap, 92Uf, 580Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0733
CAP, 92UF, 580VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:92µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):580V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

CAP, 92UF, 580VAC, FILM, CAN; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:92µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):580V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - Z26S5892MT5A4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
Z26S5892MT5A4
Film Capacitors Z26S5892MT5A4
CAP FILM 92UF -1% +5% 580VAC RAD

CAP FILM 92UF -1% +5% 580VAC RAD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 28AH0733 Z26S5892MT5A4
Product Name Cap, 92Uf, 580Vac, Film, Can; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Quick Connect
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details