Cornell Dubilier Capacitor Polyester Film, 4700Pf, 400V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier WMF4D47KR+BB

Description
CAPACITOR POLYESTER FILM, 4700PF, 400V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYESTER FILM, 4700PF, 400V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film, 4700Pf, 400V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier - 38H9172 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 4700Pf, 400V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
38H9172
Capacitor Polyester Film, 4700Pf, 400V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier 38H9172
CAPACITOR POLYESTER FILM, 4700PF, 400V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No

CAPACITOR POLYESTER FILM, 4700PF, 400V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:4700pF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38H9172
Product Name Capacitor Polyester Film, 4700Pf, 400V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105RSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers