Cornell Dubilier Film Capacitors Z93S4824PN

Description
CAP FILM 24UF 3% 480VAC RADIAL
Datasheet
Description
CAP FILM 24UF 3% 480VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - Z93S4824PN - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
Z93S4824PN
Film Capacitors Z93S4824PN
CAP FILM 24UF 3% 480VAC RADIAL

CAP FILM 24UF 3% 480VAC RADIAL

Supplier's Site Datasheet
Cap, 24Uf, 480Vac, Film, Can; Dielectric Type Cornell Dubilier - 28AH0740 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 24Uf, 480Vac, Film, Can; Dielectric Type Cornell Dubilier
28AH0740
Cap, 24Uf, 480Vac, Film, Can; Dielectric Type Cornell Dubilier 28AH0740
CAP, 24UF, 480VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Typical Applications:Lightin g; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

CAP, 24UF, 480VAC, FILM, CAN; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Typical Applications:Lighting; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Voltage(DC):-; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number Z93S4824PN 28AH0740
Product Name Film Capacitors Cap, 24Uf, 480Vac, Film, Can; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Capacitance Range 24 microF 24 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Thin Film Capacitors - 1761-CSA-200-35X35X8-G-102-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details