Cornell Dubilier Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
| Product Name | Notes |
|---|---|
| Flatpack | |
| Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase | |
| Smt Multilayer Rf Chip | |
| X2 And Arc Suppression | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 12 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 9.5mm... | |
| For New Design: Yes Capacitance: 1 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 8.5mm... | |
| For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 1.5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 9.5mm... | |
| For New Design: Yes Capacitance: 1.5 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 9mm... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 3 RMS Current: — ESR: — Diameter: 19.5mm... | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 6 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 10 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 17mm... | |
| For New Design: Yes Capacitance: 10 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 6mm... | |
| For New Design: Yes Capacitance: 100 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5.6mm... | |
| For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5mm... | |
| For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 150 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 6mm... | |
| For New Design: Yes Capacitance: 150 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 5.3mm... | |
| For New Design: Yes Capacitance: 2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 10.2mm... | |
| For New Design: Yes Capacitance: 2 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 10.2mm... | |
| For New Design: Yes Capacitance: 2.2 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 22 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5mm... | |
| For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 220 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 6.5mm... | |
| For New Design: Yes Capacitance: 220 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 6.1mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 12.1mm... | |
| For New Design: Yes Capacitance: 3 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 12.1mm... | |
| For New Design: Yes Capacitance: 3.3 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 8 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 33 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 7.5mm... | |
| For New Design: Yes Capacitance: 330 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 7.1mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 5 RMS Current: — ESR: — Diameter: 12.8mm... | |
| For New Design: Yes Capacitance: 4 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 5 RMS Current: — ESR: — Diameter: 12.8mm... | |
| For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 6 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5.5mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 12 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 8.1mm... | |
| For New Design: Yes Capacitance: 470 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 20 RMS Current: — ESR: — Diameter: 8.1mm... | |
| For New Design: Yes Capacitance: 5 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 13.3mm... | |
| For New Design: Yes Capacitance: 5 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 13.3mm... | |
| For New Design: Yes Capacitance: 6 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 14.9mm... | |
| For New Design: Yes Capacitance: 6 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 14.9mm... | |
| For New Design: Yes Capacitance: 6.8 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 6 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 68 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 36 RMS Current: — ESR: — Diameter: 5.5mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 12 RMS Current: — ESR: — Diameter: — | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 8.1mm... | |
| For New Design: Yes Capacitance: 680 nF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 9 RMS Current: — ESR: — Diameter: 7.4mm... | |
| For New Design: Yes Capacitance: 7 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 15.9mm... | |
| For New Design: Yes Capacitance: 7 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 15.9mm... | |
| For New Design: Yes Capacitance: 8 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 17mm... | |
| For New Design: Yes Capacitance: 8 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 17mm... | |
| For New Design: Yes Capacitance: 9 µF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 17.8mm... | |
| For New Design: Yes Capacitance: 9 µF Voltage DC: 50V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 85°C dV/dt: 4 RMS Current: — ESR: — Diameter: 17.8mm... |
| << Prev | Next >> |