Cornell DubilierFilm Paper Film CapacitorsZ73S4810MN
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.88 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.88 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z73S4810MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, operating at 480 VAC with a capacitance of 10 µF and a tolerance of ±3%. It features a round metal case with a base size of 2.88 inches (73.2 mm) in height and is rated for operation from -40°C to +105°C. The capacitor meets EIA-456-A standards, includes UL-810 fault current protection, and is RoHS compliant. It has 18 AWG wire lead termination and is rated for a minimum of 60,000 hours of service life.
Datasheet Summary Powered by GS/AI
The Z73S4810MN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, operating at 480 VAC with a capacitance of 10 µF and a tolerance of ±3%. It features a round metal case with a base size of 2.88 inches (73.2 mm) in height and is rated for operation from -40°C to +105°C. The capacitor meets EIA-456-A standards, includes UL-810 fault current protection, and is RoHS compliant. It has 18 AWG wire lead termination and is rated for a minimum of 60,000 hours of service life.
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.88 in.