Cornell DubilierFilm Paper Film CapacitorsZ24S3750M
Description
For New Design: Yes
Capacitance: 50 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.88 in.
Length: —
Diameter: 2 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 50 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.88 in.
Length: —
Diameter: 2 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z24S3750M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 50 µF and a voltage rating of 370 VAC. It features a height of 3.88 inches (98.6 mm) and a base size designated as 'S', conforming to UL-810 and EIA-456-A standards. The capacitor incorporates a UL-approved pressure-sensitive interrupter and is filled with epoxidized soybean oil for enhanced reliability. It operates within a standard temperature range of -40°C to +70°C and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z24S3750M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, with a capacitance of 50 µF and a voltage rating of 370 VAC. It features a height of 3.88 inches (98.6 mm) and a base size designated as 'S', conforming to UL-810 and EIA-456-A standards. The capacitor incorporates a UL-approved pressure-sensitive interrupter and is filled with epoxidized soybean oil for enhanced reliability. It operates within a standard temperature range of -40°C to +70°C and is RoHS compliant.
For New Design: Yes
Capacitance: 50 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.88 in.
Length: —
Diameter: 2 in.