Cornell DubilierFilm Paper Film CapacitorsZ92S2440MN
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z92S2440MN is an oil-filled, oval metal case film capacitor designed for HID lighting applications, rated for 240 VAC and 40 µF capacitance with a ±3% tolerance. It operates at a maximum case temperature of 90°C and is rated for a minimum of 60,000 hours at 105°C ambient temperature. The capacitor features 18 AWG wire leads, is RoHS compliant, and meets UL-810 and EIA-456-A standards with UL and cUL approval. Its physical dimensions are 3.75 inches in height and a base size of 3.75 inches (95.3 mm).
Datasheet Summary Powered by GS/AI
The Z92S2440MN is an oil-filled, oval metal case film capacitor designed for HID lighting applications, rated for 240 VAC and 40 µF capacitance with a ±3% tolerance. It operates at a maximum case temperature of 90°C and is rated for a minimum of 60,000 hours at 105°C ambient temperature. The capacitor features 18 AWG wire leads, is RoHS compliant, and meets UL-810 and EIA-456-A standards with UL and cUL approval. Its physical dimensions are 3.75 inches in height and a base size of 3.75 inches (95.3 mm).
For New Design: Yes
Capacitance: 40 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.