Cornell DubilierFilm Paper Film CapacitorsZ73S4010BN
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.38 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.38 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z73S4010BN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting, with a capacitance of 10 µF, an AC voltage rating of 400 VAC, and a ±3% capacitance tolerance. It features a round metal case with a base size of 2.38 inches (60.5 mm) in height and is rated for operation up to 105°C. The capacitor meets EIA-456-A standards, includes UL-810 fault current protection, and is RoHS compliant, with 18 AWG wire lead termination. It is certified to UL and cUL standards.
Datasheet Summary Powered by GS/AI
Z73S4010BN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting, with a capacitance of 10 µF, an AC voltage rating of 400 VAC, and a ±3% capacitance tolerance. It features a round metal case with a base size of 2.38 inches (60.5 mm) in height and is rated for operation up to 105°C. The capacitor meets EIA-456-A standards, includes UL-810 fault current protection, and is RoHS compliant, with 18 AWG wire lead termination. It is certified to UL and cUL standards.
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 400V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.38 in.