Cornell DubilierFilm Paper Film CapacitorsZ94S5226JN
Description
For New Design: Yes
Capacitance: 26 µF
Voltage AC: 525V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 3.66 in.
Diameter: —
Width: 1.97 in.
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 26 µF
Voltage AC: 525V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 3.66 in.
Diameter: —
Width: 1.97 in.
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z94S5226JN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, with a capacitance of 26 µF and a rated AC voltage of 525 VAC. It operates at a case temperature of 100°C and features a metal case with a base size of 3.75 inches (95.3 mm) in height. The capacitor is constructed with film designed for durability, meets UL-810 fault current protection standards, and is RoHS compliant. It is rated for a minimum service life of 60,000 hours and is approved for use in HID lighting systems with a temperature range up to 100°C. Wire lead termination is 18 AWG.
Datasheet Summary Powered by GS/AI
The Z94S5226JN is a film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, with a capacitance of 26 µF and a rated AC voltage of 525 VAC. It operates at a case temperature of 100°C and features a metal case with a base size of 3.75 inches (95.3 mm) in height. The capacitor is constructed with film designed for durability, meets UL-810 fault current protection standards, and is RoHS compliant. It is rated for a minimum service life of 60,000 hours and is approved for use in HID lighting systems with a temperature range up to 100°C. Wire lead termination is 18 AWG.
For New Design: Yes
Capacitance: 26 µF
Voltage AC: 525V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 3.66 in.
Diameter: —
Width: 1.97 in.
Height: 3.75 in.