Cornell DubilierFilm Paper Film CapacitorsZ91S4803MN
Description
For New Design: Yes
Capacitance: 3 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.25 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.25 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z91S4803MN is an oil-filled film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, operating at 480 VAC with a capacitance of 3 µF and a tolerance of ±3%. It features a metal case with a base size of 2.25 inches (57.2 mm) in height and 18 AWG wire lead termination. The capacitor is rated for a case temperature up to 90°C and operates within a temperature range of -40°C to +105°C. It meets EIA-456-A standards, is RoHS compliant, and certified to UL-810 for fault current protection. The unit is constructed for a minimum life of 60,000 hours.
Datasheet Summary Powered by GS/AI
The Z91S4803MN is an oil-filled film capacitor designed for high intensity discharge (HID) and sign ballast lighting applications, operating at 480 VAC with a capacitance of 3 µF and a tolerance of ±3%. It features a metal case with a base size of 2.25 inches (57.2 mm) in height and 18 AWG wire lead termination. The capacitor is rated for a case temperature up to 90°C and operates within a temperature range of -40°C to +105°C. It meets EIA-456-A standards, is RoHS compliant, and certified to UL-810 for fault current protection. The unit is constructed for a minimum life of 60,000 hours.
For New Design: Yes
Capacitance: 3 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.16 in.
Diameter: —
Width: 1.31 in.
Height: 2.25 in.