Cornell DubilierFilm Paper Film CapacitorsZ26S3760M56N
Description
For New Design: Yes
Capacitance: 60 µF
Voltage AC: 370V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 60 µF
Voltage AC: 370V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S3760M56N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in an oval, oil-filled aluminum case rated for 370 VAC at 70°C and a 60,000-hour duty life. It has a capacitance of 60 µF and a case height of 3.75 inches. The part includes a case mounting stud and complies with UL-810 and RoHS standards. Capacitance tolerance is ±6% standard, and the operating temperature range is -40°C to +70°C. The part is designed for high reliability in UPS systems with a proprietary pressure-sensitive interrupter and is maintenance-free.
Datasheet Summary Powered by GS/AI
The Z26S3760M56N is an AC film capacitor for UPS applications, constructed with metalized polypropylene film in an oval, oil-filled aluminum case rated for 370 VAC at 70°C and a 60,000-hour duty life. It has a capacitance of 60 µF and a case height of 3.75 inches. The part includes a case mounting stud and complies with UL-810 and RoHS standards. Capacitance tolerance is ±6% standard, and the operating temperature range is -40°C to +70°C. The part is designed for high reliability in UPS systems with a proprietary pressure-sensitive interrupter and is maintenance-free.
For New Design: Yes
Capacitance: 60 µF
Voltage AC: 370V
Tolerance: -6%/+6%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.75 in.
Length: —
Diameter: 2.5 in.