Cornell Dubilier Capacitor Polyester Film 0.047Uf, 200V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier WMF2S47KR+BB

Description
CAPACITOR POLYESTER FILM 0.047UF, 200V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-RoHS Compliant: No
Datasheet
Description
CAPACITOR POLYESTER FILM 0.047UF, 200V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.047Uf, 200V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier - 38H9201 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.047Uf, 200V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
38H9201
Capacitor Polyester Film 0.047Uf, 200V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier 38H9201
CAPACITOR POLYESTER FILM 0.047UF, 200V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-RoHS Compliant: No

CAPACITOR POLYESTER FILM 0.047UF, 200V, 10%, AXIAL, FULL REEL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38H9201
Product Name Capacitor Polyester Film 0.047Uf, 200V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details