Cornell Dubilier Film Paper Film Capacitors WMF1S56K-F

Description
For New Design: Yes Capacitance: 56 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.7mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 56 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.7mm Length: 20.6mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type WMF axial-leaded polyester film/foil capacitors with a capacitance of 0.056 µF, rated for 100 Vdc, have a diameter of 6.7 mm and a length of 20.6 mm. The part has a maximum dV/dt of 2100 V/µs, a capacitance tolerance of ±10%, an operating temperature range of -55 °C to 125 °C, and is epoxy sealed with a UL510 polyester tape wrap and UL94V-0 epoxy fill. Terminals are tin-plated copper-clad steel.

Datasheet Summary
Powered by GS/AI

Type WMF axial-leaded polyester film/foil capacitors with a capacitance of 0.056 µF, rated for 100 Vdc, have a diameter of 6.7 mm and a length of 20.6 mm. The part has a maximum dV/dt of 2100 V/µs, a capacitance tolerance of ±10%, an operating temperature range of -55 °C to 125 °C, and is epoxy sealed with a UL510 polyester tape wrap and UL94V-0 epoxy fill. Terminals are tin-plated copper-clad steel.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1S56K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1S56K-F
Film Paper Film Capacitors WMF1S56K-F
For New Design: Yes Capacitance: 56 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 2100 RMS Current: — ESR: — Diameter: 6.7mm Length: 20.6mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 56 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 2100
  • RMS Current: —
  • ESR: —
  • Diameter: 6.7mm
  • Length: 20.6mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF1S56K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1S56K-F
Capacitors - Film Capacitors WMF1S56K-F
CAP FILM 0.056UF 10% 100VDC AXIA

CAP FILM 0.056UF 10% 100VDC AXIA

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMF1S56K-F WMF1S56K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1260-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Capacitors - Film Capacitors - 105PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details