Cornell DubilierFilm Paper Film CapacitorsZ26S4467W01
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.13 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.13 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S4467W01 is a dual-rated motor run AC capacitor designed for HVAC applications, combining 60 µF and 7.5 µF capacitances in a 440 VAC, 70°C rated oil-filled metal can with a three-terminal design. It measures 4.13 in. in height and 3.75 in. in base diameter, and incorporates a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection. The capacitor is constructed with metalized polypropylene film and epoxidized soybean oil dielectric, meets EIA-456-A and UL810 standards, and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The Z26S4467W01 is a dual-rated motor run AC capacitor designed for HVAC applications, combining 60 µF and 7.5 µF capacitances in a 440 VAC, 70°C rated oil-filled metal can with a three-terminal design. It measures 4.13 in. in height and 3.75 in. in base diameter, and incorporates a UL-approved pressure-sensitive interrupter for end-of-life circuit disconnection. The capacitor is constructed with metalized polypropylene film and epoxidized soybean oil dielectric, meets EIA-456-A and UL810 standards, and is RoHS compliant.
For New Design: Yes
Capacitance: 60 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.13 in.
Length: —
Width: —