Cornell DubilierFilm Paper Film CapacitorsZ93S5216NN
Description
For New Design: Yes
Capacitance: 16 µF
Voltage AC: 525V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 16 µF
Voltage AC: 525V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z93S5216NN is a film capacitor for high intensity discharge (HID) and sign ballast lighting, featuring a metal case, 18 AWG wire lead termination, and a capacitance of 16 µF with a tolerance of ±3%. It is rated for 525 VAC and operates at a maximum case temperature of 90°C, with a minimum operating temperature of 0°C and a maximum of 85°C. The unit measures 3.13 inches (79.5 mm) in height and complies with UL 810 fault current protection and is UL and cUL approved. It is constructed to EIA-456-A standards and is RoHS compliant.
Datasheet Summary Powered by GS/AI
Z93S5216NN is a film capacitor for high intensity discharge (HID) and sign ballast lighting, featuring a metal case, 18 AWG wire lead termination, and a capacitance of 16 µF with a tolerance of ±3%. It is rated for 525 VAC and operates at a maximum case temperature of 90°C, with a minimum operating temperature of 0°C and a maximum of 85°C. The unit measures 3.13 inches (79.5 mm) in height and complies with UL 810 fault current protection and is UL and cUL approved. It is constructed to EIA-456-A standards and is RoHS compliant.
For New Design: Yes
Capacitance: 16 µF
Voltage AC: 525V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.13 in.