Cornell Dubilier Film Paper Film Capacitors Z64S4425M

Description
For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.91 in. Height: 3.25 in. Length: 2.91 in. Diameter: —
Request a Quote
Description
For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.91 in. Height: 3.25 in. Length: 2.91 in. Diameter: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z64S4425M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, operating at 440 VAC with a capacitance of 25 µF and a capacitance tolerance of ±10%. It is rated for a case temperature of 70°C and features a UL-810 fault current interrupter and RoHS compliance. The capacitor has a case height of 3.25 inches (82.6 mm) and a base size of C, measuring 2.38 inches (60.5 mm) in diameter. It meets EIA-456-A performance standards and is designed for 60,000 hours of duty at 70°C.

Datasheet Summary
Powered by GS/AI

The Z64S4425M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, operating at 440 VAC with a capacitance of 25 µF and a capacitance tolerance of ±10%. It is rated for a case temperature of 70°C and features a UL-810 fault current interrupter and RoHS compliance. The capacitor has a case height of 3.25 inches (82.6 mm) and a base size of C, measuring 2.38 inches (60.5 mm) in diameter. It meets EIA-456-A performance standards and is designed for 60,000 hours of duty at 70°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z64S4425M - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z64S4425M
Film Paper Film Capacitors Z64S4425M
For New Design: Yes Capacitance: 25 µF Voltage AC: 440V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Width: 1.91 in. Height: 3.25 in. Length: 2.91 in. Diameter: —
  • For New Design: Yes
  • Capacitance: 25 µF
  • Voltage AC: 440V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Width: 1.91 in.
  • Height: 3.25 in.
  • Length: 2.91 in.
  • Diameter: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z64S4425M
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPB202KB - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details