Cornell Dubilier Capacitor Polyester Film Film 0.56Uf 10%, 50V; Dielectric Type Cornell Dubilier WMF05P56K

Description
CAPACITOR POLYESTER FILM FILM 0.56UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: No
Description
CAPACITOR POLYESTER FILM FILM 0.56UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 0.56Uf 10%, 50V; Dielectric Type Cornell Dubilier - 15F2114 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 0.56Uf 10%, 50V; Dielectric Type Cornell Dubilier
15F2114
Capacitor Polyester Film Film 0.56Uf 10%, 50V; Dielectric Type Cornell Dubilier 15F2114
CAPACITOR POLYESTER FILM FILM 0.56UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: No

CAPACITOR POLYESTER FILM FILM 0.56UF 10%, 50V; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.56µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; Voltage(DC):50VRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F2114
Product Name Capacitor Polyester Film Film 0.56Uf 10%, 50V; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH911K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details