Cornell DubilierFilm Paper Film CapacitorsZ93S4822MN
Description
For New Design: Yes
Capacitance: 22 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.88 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 22 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.88 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z93S4822MN is an oil-filled, oval metal case film capacitor designed for HID and sign ballast lighting applications, rated for 480 VAC and a case temperature of 90°C. It has a capacitance of 22 µF with a tolerance of ±3% and is rated for 60,000 hours of operation. The capacitor measures 3.88 inches (98.6 mm) in height and has a base size of C. It complies with UL and cUL standards, is constructed to EIA-456-A specifications, operates from -40°C to 105°C, and features 18 AWG wire lead termination. The part is RoHS compliant and includes UL-810 fault current protection.
Datasheet Summary Powered by GS/AI
The Z93S4822MN is an oil-filled, oval metal case film capacitor designed for HID and sign ballast lighting applications, rated for 480 VAC and a case temperature of 90°C. It has a capacitance of 22 µF with a tolerance of ±3% and is rated for 60,000 hours of operation. The capacitor measures 3.88 inches (98.6 mm) in height and has a base size of C. It complies with UL and cUL standards, is constructed to EIA-456-A specifications, operates from -40°C to 105°C, and features 18 AWG wire lead termination. The part is RoHS compliant and includes UL-810 fault current protection.
For New Design: Yes
Capacitance: 22 µF
Voltage AC: 480V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.91 in.
Diameter: —
Width: 1.91 in.
Height: 3.88 in.