Cornell DubilierFilm Paper Film CapacitorsZ92S2435MN
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z92S2435MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 35 µF at 240 VAC with a capacitance tolerance of ±3%. It operates at a maximum case temperature of 90°C and is rated for a minimum life of 60,000 hours. The capacitor has a base size of 3.75 inches (95.3 mm) in height and 18 AWG wire lead termination. It meets EIA-456-A standards, is RoHS compliant, and is UL and cUL listed. The operating temperature range is -40°C to +105°C.
Datasheet Summary Powered by GS/AI
The Z92S2435MN is an oil-filled, oval metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 35 µF at 240 VAC with a capacitance tolerance of ±3%. It operates at a maximum case temperature of 90°C and is rated for a minimum life of 60,000 hours. The capacitor has a base size of 3.75 inches (95.3 mm) in height and 18 AWG wire lead termination. It meets EIA-456-A standards, is RoHS compliant, and is UL and cUL listed. The operating temperature range is -40°C to +105°C.
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 240V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: 2.69 in.
Diameter: —
Width: 1.56 in.
Height: 3.75 in.