Cornell DubilierFilm Paper Film CapacitorsZ24S4435M
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.94 in.
Length: —
Diameter: 2 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.94 in.
Length: —
Diameter: 2 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
CDE Z24S4435M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, rated for 440 VAC and 70°C case temperature with a capacitance of 35 µF. It features a UL-810 fault current interrupter, is filled with ESO (epoxidized soybean oil), and meets EIA-456-A and IEC 60252 standards. The capacitor has a case height of 3.94 inches (100.1 mm) and a base size designation S, compatible with standard mounting configurations for industrial applications.
Datasheet Summary Powered by GS/AI
CDE Z24S4435M is an oil-filled, metal-case AC film capacitor designed for motor run, UPS, and general purpose applications, rated for 440 VAC and 70°C case temperature with a capacitance of 35 µF. It features a UL-810 fault current interrupter, is filled with ESO (epoxidized soybean oil), and meets EIA-456-A and IEC 60252 standards. The capacitor has a case height of 3.94 inches (100.1 mm) and a base size designation S, compatible with standard mounting configurations for industrial applications.
For New Design: Yes
Capacitance: 35 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.94 in.
Length: —
Diameter: 2 in.