Cornell Dubilier Film Paper Film Capacitors WMF1D22K-F

Description
For New Design: Yes Capacitance: 2.2 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1D22K-F is an axial-leaded polyester film capacitor with a capacitance of 0.0022 µF, rated for 100 Vdc, and a maximum dV/dt of 6300 V/µs. It has a diameter of 5.0 mm and a length of 14.3 mm, with tin-plated copper-clad steel terminals. The capacitor operates over a temperature range of -55 °C to 125 °C, with derated voltage at higher temperatures. It features low inductance, high peak current capability, and an insulation resistance of at least 100,000 MΩ. The case is sealed with epoxy and wrapped in UL510 polyester tape, meeting UL94V-0 flammability requirements.

Datasheet Summary
Powered by GS/AI

The WMF1D22K-F is an axial-leaded polyester film capacitor with a capacitance of 0.0022 µF, rated for 100 Vdc, and a maximum dV/dt of 6300 V/µs. It has a diameter of 5.0 mm and a length of 14.3 mm, with tin-plated copper-clad steel terminals. The capacitor operates over a temperature range of -55 °C to 125 °C, with derated voltage at higher temperatures. It features low inductance, high peak current capability, and an insulation resistance of at least 100,000 MΩ. The case is sealed with epoxy and wrapped in UL510 polyester tape, meeting UL94V-0 flammability requirements.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1D22K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1D22K-F
Film Paper Film Capacitors WMF1D22K-F
For New Design: Yes Capacitance: 2.2 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 4.8mm Length: 14.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 2.2 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 6300
  • RMS Current: —
  • ESR: —
  • Diameter: 4.8mm
  • Length: 14.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 2002-WMF1D22K-F - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-WMF1D22K-F
Film Capacitors 2002-WMF1D22K-F
Polyester Film Capacitors 0.0022µF 100V

Polyester Film Capacitors 0.0022µF 100V

Supplier's Site Datasheet
Film Capacitors - 338-4189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4189-ND
Film Capacitors 338-4189-ND
2200pF Film Capacitor 65V 100V Polyester Axial

2200pF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet
Capacitors - Film Capacitors - WMF1D22K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1D22K-F
Capacitors - Film Capacitors WMF1D22K-F
CAP FILM 2200PF 10% 100VDC AXIAL

CAP FILM 2200PF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number WMF1D22K-F 2002-WMF1D22K-F 338-4189-ND WMF1D22K-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester
Capacitance Range 0.0022 microF 0.0022 microF 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 107MTB063KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 1572-1019-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers