Cornell DubilierFilm Paper Film CapacitorsZ73S3014MN
Description
For New Design: Yes
Capacitance: 14 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.38 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 14 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.38 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z73S3014MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 300 VAC and 90°C case temperature with a capacitance of 14 µF and ±3% tolerance. It features 18 AWG wire lead termination, operates within a temperature range of -40°C to +105°C, and meets UL-810 fault current protection and EIA-456-A standards. The unit has a case height of 2.38 inches (60.5 mm) and a base size designated as P.
Datasheet Summary Powered by GS/AI
The Z73S3014MN is an oil-filled, round metal case film capacitor designed for high intensity discharge (HID) lighting applications, rated for 300 VAC and 90°C case temperature with a capacitance of 14 µF and ±3% tolerance. It features 18 AWG wire lead termination, operates within a temperature range of -40°C to +105°C, and meets UL-810 fault current protection and EIA-456-A standards. The unit has a case height of 2.38 inches (60.5 mm) and a base size designated as P.
For New Design: Yes
Capacitance: 14 µF
Voltage AC: 300V
Tolerance: -3%/+3%
Min Temp: -40°C
Max Temp: 105°C
Length: —
Diameter: 1.75 in.
Width: —
Height: 2.38 in.