Cornell DubilierFilm Paper Film CapacitorsZ26S4455M
Description
For New Design: Yes
Capacitance: 55 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.25 in.
Length: —
Diameter: 2.5 in.
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 55 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.25 in.
Length: —
Diameter: 2.5 in.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S4455M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, operating at 440 VAC with a capacitance of 55 μelF. It features a UL-approved pressure-sensitive interrupter and is filled with epoxidized soybean oil for improved reliability and thermal performance. The capacitor meets UL 810 and EIA-456-A standards, and is rated for a case temperature up to 70°C with a duty life of 60,000 hours. Its dimensions include a height of 3.25 in. (82.6 mm) and a base size of T, with a diameter of 2.5 in. (63.5 mm). The product is RoHS compliant and certified to UL, cUL, CE2, and IEC 60252.
Datasheet Summary Powered by GS/AI
The Z26S4455M is an oil-filled, metal-can AC film capacitor designed for motor run, UPS, and general purpose applications, operating at 440 VAC with a capacitance of 55 μelF. It features a UL-approved pressure-sensitive interrupter and is filled with epoxidized soybean oil for improved reliability and thermal performance. The capacitor meets UL 810 and EIA-456-A standards, and is rated for a case temperature up to 70°C with a duty life of 60,000 hours. Its dimensions include a height of 3.25 in. (82.6 mm) and a base size of T, with a diameter of 2.5 in. (63.5 mm). The product is RoHS compliant and certified to UL, cUL, CE2, and IEC 60252.
For New Design: Yes
Capacitance: 55 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: —
Height: 3.25 in.
Length: —
Diameter: 2.5 in.