Cornell Dubilier Film Paper Film Capacitors Z92S2445MN

Description
For New Design: Yes Capacitance: 45 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in.
Request a Quote
Description
For New Design: Yes Capacitance: 45 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z92S2445MN is a film capacitor designed for high intensity discharge (HID) lighting applications, rated for 240 VAC and 45 µF with a capacitance tolerance of ±3%. It operates within a temperature range of -40°C to 105°C and features a metal case with a base size of 3.75 inches (95.3 mm) in height. The part is constructed to meet EIA-456-A standards, includes UL-810 fault current protection, and is RoHS compliant. It has 18 AWG wire lead termination and is rated for a minimum operational life of 60,000 hours.

Datasheet Summary
Powered by GS/AI

The Z92S2445MN is a film capacitor designed for high intensity discharge (HID) lighting applications, rated for 240 VAC and 45 µF with a capacitance tolerance of ±3%. It operates within a temperature range of -40°C to 105°C and features a metal case with a base size of 3.75 inches (95.3 mm) in height. The part is constructed to meet EIA-456-A standards, includes UL-810 fault current protection, and is RoHS compliant. It has 18 AWG wire lead termination and is rated for a minimum operational life of 60,000 hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z92S2445MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z92S2445MN
Film Paper Film Capacitors Z92S2445MN
For New Design: Yes Capacitance: 45 µF Voltage AC: 240V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 3.75 in.
  • For New Design: Yes
  • Capacitance: 45 µF
  • Voltage AC: 240V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.69 in.
  • Diameter: —
  • Width: 1.56 in.
  • Height: 3.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z92S2445MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101122U075AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details