Cornell Dubilier Film Paper Film Capacitors WMF1D68K-F

Description
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 5.1mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 5.1mm Length: 14.3mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1D68K-F is an axial-leaded polyester film capacitor with a capacitance of 0.0082 µF, rated for 100 Vdc, and a maximum dV/dt of 6300 V/µs. It has a diameter of 5.5 mm and a length of 14.3 mm, with terminal diameter of 0.5 mm. The capacitor operates from -55 °C to 125 °C, with derated voltage above 85 °C. It features a capacitance tolerance of ±10%, insulation resistance of at least 100,000 MΩ, a dissipation factor of 0.75% maximum at 1 kHz and 25 °C, and is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill. The terminals are tin-plated copper-clad steel.

Datasheet Summary
Powered by GS/AI

The WMF1D68K-F is an axial-leaded polyester film capacitor with a capacitance of 0.0082 µF, rated for 100 Vdc, and a maximum dV/dt of 6300 V/µs. It has a diameter of 5.5 mm and a length of 14.3 mm, with terminal diameter of 0.5 mm. The capacitor operates from -55 °C to 125 °C, with derated voltage above 85 °C. It features a capacitance tolerance of ±10%, insulation resistance of at least 100,000 MΩ, a dissipation factor of 0.75% maximum at 1 kHz and 25 °C, and is constructed with UL510 polyester tape wrap and UL94V-0 epoxy fill. The terminals are tin-plated copper-clad steel.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1D68K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1D68K-F
Film Paper Film Capacitors WMF1D68K-F
For New Design: Yes Capacitance: 6.8 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 6300 RMS Current: — ESR: — Diameter: 5.1mm Length: 14.3mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 6.8 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 6300
  • RMS Current: —
  • ESR: —
  • Diameter: 5.1mm
  • Length: 14.3mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Capacitors - Film Capacitors - WMF1D68K-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
WMF1D68K-F
Capacitors - Film Capacitors WMF1D68K-F
CAP FILM 6800PF 10% 100VDC AXIAL

CAP FILM 6800PF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number WMF1D68K-F WMF1D68K-F
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester; Polyester
Capacitance Range 0.0068 microF 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 103MWS103KT-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Film Paper Film Capacitors - 104PPA252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers