Cornell Dubilier Film Paper Film Capacitors Z92S3014MN

Description
For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in.
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z92S3014MN - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z92S3014MN
Film Paper Film Capacitors Z92S3014MN
For New Design: Yes Capacitance: 14 µF Voltage AC: 300V Tolerance: -3%/+3% Min Temp: -40°C Max Temp: 105°C Length: 2.69 in. Diameter: — Width: 1.56 in. Height: 2.75 in.
  • For New Design: Yes
  • Capacitance: 14 µF
  • Voltage AC: 300V
  • Tolerance: -3%/+3%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Length: 2.69 in.
  • Diameter: —
  • Width: 1.56 in.
  • Height: 2.75 in.
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z92S3014MN
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C103U075AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Film Paper Film Capacitors - 103PPR162KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Paper Film Capacitors - 104RSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details