Cornell Dubilier Capacitor Polyester Film 0.47Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier WMF4P47K-F

Description
CAPACITOR POLYESTER FILM 0.47UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes
Description
CAPACITOR POLYESTER FILM 0.47UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film 0.47Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5030 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5030
Capacitor Polyester Film 0.47Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5030
CAPACITOR POLYESTER FILM 0.47UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 400V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):200V; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K5030
Product Name Capacitor Polyester Film 0.47Uf, 400V, 10%, Axial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Ceramic Capacitors - 0603J0100121JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Film Capacitors - 1833161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details