Cornell Dubilier Film Paper Film Capacitors WMF1P33K-F

Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 10.5mm Length: 30.1mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 10.5mm Length: 30.1mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The WMF1P33K-F is an axial-leaded polyester film capacitor with a capacitance of 0.33 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It has a diameter of 10.5 mm, a maximum length of 30.1 mm, and terminal diameter of 0.6 mm. The capacitor supports a dV/dt rating of 1600 V/µs, operates across a temperature range of -55 °C to 125 °C, and is rated for full voltage up to 85 °C with linear derating to 50% at 125 °C. The case is encapsulated in UL94V-0 epoxy, with tin-plated copper-clad steel terminals and a UL510 polyester tape wrap. The insulation resistance is at least 100,000 MΩ, and the dissipation factor is 0.75% max at 25 °C and 1 kHz.

Datasheet Summary
Powered by GS/AI

The WMF1P33K-F is an axial-leaded polyester film capacitor with a capacitance of 0.33 µF, a rated voltage of 100 Vdc, and a capacitance tolerance of ±10%. It has a diameter of 10.5 mm, a maximum length of 30.1 mm, and terminal diameter of 0.6 mm. The capacitor supports a dV/dt rating of 1600 V/µs, operates across a temperature range of -55 °C to 125 °C, and is rated for full voltage up to 85 °C with linear derating to 50% at 125 °C. The case is encapsulated in UL94V-0 epoxy, with tin-plated copper-clad steel terminals and a UL510 polyester tape wrap. The insulation resistance is at least 100,000 MΩ, and the dissipation factor is 0.75% max at 25 °C and 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WMF1P33K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WMF1P33K-F
Film Paper Film Capacitors WMF1P33K-F
For New Design: Yes Capacitance: 330 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C dV/dt: 1600 RMS Current: — ESR: — Diameter: 10.5mm Length: 30.1mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 330 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 125°C
  • dV/dt: 1600
  • RMS Current: —
  • ESR: —
  • Diameter: 10.5mm
  • Length: 30.1mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 338-4421-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-4421-ND
Film Capacitors 338-4421-ND
0.33µF Film Capacitor 65V 100V Polyester Axial

0.33µF Film Capacitor 65V 100V Polyester Axial

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number WMF1P33K-F 338-4421-ND
Product Name Film Paper Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polyester
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106K100CB4G-FS-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Film Paper Film Capacitors - 105RSB252K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details