Cornell Dubilier Film Paper Film Capacitors WPP1S15K-F

Description
For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm Length: 15.9mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm Length: 15.9mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type WPP axial-leaded polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1S15K-F part has a capacitance of 0.015 µF, a rated voltage of 100 Vdc (70 Vac), and is rated for continuous operation from -55 °C to 105 °C. It measures 0.250 inches (6.3 mm) in diameter and 0.625 inches (15.9 mm) in length, with lead diameter of 0.020 inches (0.5 mm). The part has a capacitance tolerance of ±10% and a maximum dv/dt of 4000 V/µs. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

Type WPP axial-leaded polypropylene film/foil capacitors are designed for high-frequency pulse applications with low ESR and dissipation factor. The WPP1S15K-F part has a capacitance of 0.015 µF, a rated voltage of 100 Vdc (70 Vac), and is rated for continuous operation from -55 °C to 105 °C. It measures 0.250 inches (6.3 mm) in diameter and 0.625 inches (15.9 mm) in length, with lead diameter of 0.020 inches (0.5 mm). The part has a capacitance tolerance of ±10% and a maximum dv/dt of 4000 V/µs. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - WPP1S15K-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
WPP1S15K-F
Film Paper Film Capacitors WPP1S15K-F
For New Design: Yes Capacitance: 15 nF Voltage DC: 100V Voltage AC: — Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 4200 RMS Current: — ESR: — Diameter: 6.3mm Length: 15.9mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 15 nF
  • Voltage DC: 100V
  • Voltage AC: —
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 4200
  • RMS Current: —
  • ESR: —
  • Diameter: 6.3mm
  • Length: 15.9mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number WPP1S15K-F
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105LC3600K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104HC2102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 2002-103MWR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers