Cornell Dubilier Capacitor Polyester Film Film 3Uf, 10%, 50V,; Dielectric Type Cornell Dubilier WMF05W3K

Description
CAPACITOR POLYESTER FILM FILM 3UF, 10%, 50V,; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: No
Description
CAPACITOR POLYESTER FILM FILM 3UF, 10%, 50V,; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 3Uf, 10%, 50V,; Dielectric Type Cornell Dubilier - 15F2119 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 3Uf, 10%, 50V,; Dielectric Type Cornell Dubilier
15F2119
Capacitor Polyester Film Film 3Uf, 10%, 50V,; Dielectric Type Cornell Dubilier 15F2119
CAPACITOR POLYESTER FILM FILM 3UF, 10%, 50V,; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: No

CAPACITOR POLYESTER FILM FILM 3UF, 10%, 50V,; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:3µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Capacitor Mounting:Through Hole RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15F2119
Product Name Capacitor Polyester Film Film 3Uf, 10%, 50V,; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Film / Foil PET
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Film Capacitors - 1907817P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details