Cornell DubilierFilm Paper Film CapacitorsZ50S3710M
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 2.75 in.
Length: 2.16 in.
Diameter: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 2.75 in.
Length: 2.16 in.
Diameter: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
CDE Z50S3710M is a motor run AC film capacitor designed for use in UPS, HVAC, and single-phase motor applications. It features an oil-filled metal can package with a base size of 2.75 inches (69.9 mm) in height and is rated for 370 VAC at 70°C case temperature, with a capacitance of 10 µF and a tolerance of ±10%. The capacitor incorporates a UL-approved pressure-sensitive interrupter for end-of-life circuit isolation and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It operates from -40°C to +70°C, meets EIA-456-A and UL-810 standards, and is RoHS compliant.
Datasheet Summary Powered by GS/AI
CDE Z50S3710M is a motor run AC film capacitor designed for use in UPS, HVAC, and single-phase motor applications. It features an oil-filled metal can package with a base size of 2.75 inches (69.9 mm) in height and is rated for 370 VAC at 70°C case temperature, with a capacitance of 10 µF and a tolerance of ±10%. The capacitor incorporates a UL-approved pressure-sensitive interrupter for end-of-life circuit isolation and is filled with ESO (epoxidized soybean oil) for enhanced reliability. It operates from -40°C to +70°C, meets EIA-456-A and UL-810 standards, and is RoHS compliant.
For New Design: Yes
Capacitance: 10 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Width: 1.31 in.
Height: 2.75 in.
Length: 2.16 in.
Diameter: —