Cornell Dubilier Film Paper Film Capacitors Z24S3735W05

Description
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 3.54 in. Length: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 3.54 in. Length: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - Z24S3735W05 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
Z24S3735W05
Film Paper Film Capacitors Z24S3735W05
For New Design: Yes Capacitance: 30 µF Capacitance, Secondary: 5 µF Voltage AC: 370V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 70°C Diameter: 2 in. Height: 3.54 in. Length: — Width: —
  • For New Design: Yes
  • Capacitance: 30 µF
  • Capacitance, Secondary: 5 µF
  • Voltage AC: 370V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 70°C
  • Diameter: 2 in.
  • Height: 3.54 in.
  • Length: —
  • Width: —
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number Z24S3735W05
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 70 C (-40 to 158 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1012-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Film Paper Film Capacitors - 104PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details