Cornell DubilierFilm Paper Film CapacitorsZ26S3755W05
Description
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.54 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.54 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Z26S3755W05 is a dual-rated motor run capacitor for HVAC and general purpose applications, designed to provide 50 µF and 5 µF in a single oil-filled metal can with a three-terminal configuration. It operates at 370 VAC with a temperature range of -40°C to +70°C, and meets UL-810 and EIA-456-A standards. The capacitor features a pressure-sensitive interrupter for end-of-life protection, is filled with environmentally friendly ESO dielectric fluid, and has a diameter of 3.75 inches and height of 3.54 inches. It is RoHS compliant and UL, cUL, CE, and IEC 60252 certified.
Datasheet Summary Powered by GS/AI
Z26S3755W05 is a dual-rated motor run capacitor for HVAC and general purpose applications, designed to provide 50 µF and 5 µF in a single oil-filled metal can with a three-terminal configuration. It operates at 370 VAC with a temperature range of -40°C to +70°C, and meets UL-810 and EIA-456-A standards. The capacitor features a pressure-sensitive interrupter for end-of-life protection, is filled with environmentally friendly ESO dielectric fluid, and has a diameter of 3.75 inches and height of 3.54 inches. It is RoHS compliant and UL, cUL, CE, and IEC 60252 certified.
For New Design: Yes
Capacitance: 50 µF
Capacitance, Secondary: 5 µF
Voltage AC: 370V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 3.54 in.
Length: —
Width: —