Cornell DubilierFilm Paper Film CapacitorsZ26S4487W01
Description
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.92 in.
Length: —
Width: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.92 in.
Length: —
Width: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Z26S4487W01 is a dual-rated motor run capacitor designed for HVAC applications, combining 80 μF and 7.5 μF capacitance values in a single 3-terminal oil-filled metal can package rated for 440 VAC at 70°C. It meets UL-810 and EIA-456-A standards, features a UL-approved pressure-sensitive interrupter for end-of-life safety, and is constructed with metalized polypropylene film and epoxidized soybean oil dielectric. The case measures 4.92 inches in height and 2.5 inches in diameter, and operates within a temperature range of -40°C to 70°C. The part is RoHS compliant and rated for a 60,000-hour duty life at 70°C.
Datasheet Summary Powered by GS/AI
The Z26S4487W01 is a dual-rated motor run capacitor designed for HVAC applications, combining 80 μF and 7.5 μF capacitance values in a single 3-terminal oil-filled metal can package rated for 440 VAC at 70°C. It meets UL-810 and EIA-456-A standards, features a UL-approved pressure-sensitive interrupter for end-of-life safety, and is constructed with metalized polypropylene film and epoxidized soybean oil dielectric. The case measures 4.92 inches in height and 2.5 inches in diameter, and operates within a temperature range of -40°C to 70°C. The part is RoHS compliant and rated for a 60,000-hour duty life at 70°C.
For New Design: Yes
Capacitance: 80 µF
Capacitance, Secondary: 7.5 µF
Voltage AC: 440V
Tolerance: -10%/+10%
Min Temp: -40°C
Max Temp: 70°C
Diameter: 2.5 in.
Height: 4.92 in.
Length: —
Width: —