Cornell Dubilier Film Capacitors WMF2P47K-F

Description
CAP FILM 0.47UF 10% 250VDC AXIAL
Datasheet
Description
CAP FILM 0.47UF 10% 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - WMF2P47K-F - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
WMF2P47K-F
Film Capacitors WMF2P47K-F
CAP FILM 0.47UF 10% 250VDC AXIAL

CAP FILM 0.47UF 10% 250VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.47Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier - 66K5014 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
66K5014
Capacitor Polyester Film 0.47Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier 66K5014
CAPACITOR POLYESTER FILM 0.47UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 200V, 10%, AXIAL; Dielectric Type:Film / Foil PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Typical Applications:High Current; Voltage(AC):-; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number WMF2P47K-F 66K5014
Product Name Film Capacitors Capacitor Polyester Film 0.47Uf, 200V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester Film / Foil PET
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101193U050BF2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers